Southwire Company, LLC Unshielded Communication Cable 57557002

Description
CMR TYPE 1000 FT 0.164 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1666 APPROVAL DATA, ANALOG, DIGITAL VOICE SYSTEM APPLICATION 2 CONDUCTOR(S) PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR APPLICABLE STANDARD ANSI/TIA 568-C.2, IEEE 802.3 10 STRANDING SOLID PACKAGING TYPE PULL BOX
Datasheet
Description
CMR TYPE 1000 FT 0.164 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1666 APPROVAL DATA, ANALOG, DIGITAL VOICE SYSTEM APPLICATION 2 CONDUCTOR(S) PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR APPLICABLE STANDARD ANSI/TIA 568-C.2, IEEE 802.3 10 STRANDING SOLID PACKAGING TYPE PULL BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - 57557002 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Communication Cable
57557002
Unshielded Communication Cable 57557002
CMR TYPE 1000 FT 0.164 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1666 APPROVAL DATA, ANALOG, DIGITAL VOICE SYSTEM APPLICATION 2 CONDUCTOR(S) PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR APPLICABLE STANDARD ANSI/TIA 568-C.2, IEEE 802.3 10 STRANDING SOLID PACKAGING TYPE PULL BOX
  • CMR TYPE
  • 1000 FT
  • 0.164 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 1666 APPROVAL
  • DATA, ANALOG, DIGITAL VOICE SYSTEM APPLICATION
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 24 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • APPLICABLE STANDARD ANSI/TIA 568-C.2, IEEE 802.3 10
  • STRANDING SOLID
  • PACKAGING TYPE PULL BOX
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 57557002
Product Name Unshielded Communication Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
CANopen/DeviceNet cable - 756-1403/060-200 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - free end
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSSPSS-AA01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details