Southwire Company, LLC Unshielded Twisted Pair Data Cable 57556702

Description
RISER TYPE 1000 FT 1000 LENGTH IN FT SOFT ANNEALED COPPER CONDUCTOR MATERIAL UL 444, UL 1666 APPROVAL REEL IN BOX STANDARD PACKAGE THERMOPLASTIC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR 0.16 INCH CABLE OUTER DIAMETER 3 CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 16 MHZ OPERATING FREQUENCY WHITE WITH BLUE STRIPE, WHITE WITH ORANGE STRIPE, WHITE WITH GREEN STRIPE, WHITE WITH BROWN STRIPE INSULATION COLOR CODE SOUTHWIRE[R] BRAND INSERTION LOSS 13.1 DB/100 M
Datasheet
Description
RISER TYPE 1000 FT 1000 LENGTH IN FT SOFT ANNEALED COPPER CONDUCTOR MATERIAL UL 444, UL 1666 APPROVAL REEL IN BOX STANDARD PACKAGE THERMOPLASTIC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR 0.16 INCH CABLE OUTER DIAMETER 3 CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 16 MHZ OPERATING FREQUENCY WHITE WITH BLUE STRIPE, WHITE WITH ORANGE STRIPE, WHITE WITH GREEN STRIPE, WHITE WITH BROWN STRIPE INSULATION COLOR CODE SOUTHWIRE[R] BRAND INSERTION LOSS 13.1 DB/100 M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - 57556702 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Twisted Pair Data Cable
57556702
Unshielded Twisted Pair Data Cable 57556702
RISER TYPE 1000 FT 1000 LENGTH IN FT SOFT ANNEALED COPPER CONDUCTOR MATERIAL UL 444, UL 1666 APPROVAL REEL IN BOX STANDARD PACKAGE THERMOPLASTIC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR 0.16 INCH CABLE OUTER DIAMETER 3 CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 16 MHZ OPERATING FREQUENCY WHITE WITH BLUE STRIPE, WHITE WITH ORANGE STRIPE, WHITE WITH GREEN STRIPE, WHITE WITH BROWN STRIPE INSULATION COLOR CODE SOUTHWIRE[R] BRAND INSERTION LOSS 13.1 DB/100 M
  • RISER TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • SOFT ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 444, UL 1666 APPROVAL
  • REEL IN BOX STANDARD PACKAGE
  • THERMOPLASTIC INSULATION MATERIAL
  • 24 AWG CONDUCTOR SIZE
  • FLAME RETARDANT PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • 0.16 INCH CABLE OUTER DIAMETER
  • 3 CATEGORY
  • CMR JACKET RATING
  • 4 CONDUCTOR PAIR(S)
  • 16 MHZ OPERATING FREQUENCY
  • WHITE WITH BLUE STRIPE, WHITE WITH ORANGE STRIPE, WHITE WITH GREEN STRIPE, WHITE WITH BROWN STRIPE INSULATION COLOR CODE
  • SOUTHWIRE[R] BRAND
  • INSERTION LOSS 13.1 DB/100 M
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 57556702
Product Name Unshielded Twisted Pair Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data