Southwire Company, LLC Unshielded Twisted Pair Data Cable 57556701

Description
RISER TYPE 1000 FT 1000 LENGTH IN FT SOFT ANNEALED COPPER CONDUCTOR MATERIAL UL 444, UL 1666 APPROVAL REEL STANDARD PACKAGE THERMOPLASTIC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR 0.16 INCH CABLE OUTER DIAMETER 3 CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 16 MHZ OPERATING FREQUENCY WHITE WITH BLUE STRIPE, WHITE WITH ORANGE STRIPE, WHITE WITH GREEN STRIPE, WHITE WITH BROWN STRIPE INSULATION COLOR CODE SOUTHWIRE[R] BRAND INSERTION LOSS 13.1 DB/100 M
Datasheet
Description
RISER TYPE 1000 FT 1000 LENGTH IN FT SOFT ANNEALED COPPER CONDUCTOR MATERIAL UL 444, UL 1666 APPROVAL REEL STANDARD PACKAGE THERMOPLASTIC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR 0.16 INCH CABLE OUTER DIAMETER 3 CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 16 MHZ OPERATING FREQUENCY WHITE WITH BLUE STRIPE, WHITE WITH ORANGE STRIPE, WHITE WITH GREEN STRIPE, WHITE WITH BROWN STRIPE INSULATION COLOR CODE SOUTHWIRE[R] BRAND INSERTION LOSS 13.1 DB/100 M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - 57556701 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Twisted Pair Data Cable
57556701
Unshielded Twisted Pair Data Cable 57556701
RISER TYPE 1000 FT 1000 LENGTH IN FT SOFT ANNEALED COPPER CONDUCTOR MATERIAL UL 444, UL 1666 APPROVAL REEL STANDARD PACKAGE THERMOPLASTIC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR 0.16 INCH CABLE OUTER DIAMETER 3 CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 16 MHZ OPERATING FREQUENCY WHITE WITH BLUE STRIPE, WHITE WITH ORANGE STRIPE, WHITE WITH GREEN STRIPE, WHITE WITH BROWN STRIPE INSULATION COLOR CODE SOUTHWIRE[R] BRAND INSERTION LOSS 13.1 DB/100 M
  • RISER TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • SOFT ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 444, UL 1666 APPROVAL
  • REEL STANDARD PACKAGE
  • THERMOPLASTIC INSULATION MATERIAL
  • 24 AWG CONDUCTOR SIZE
  • FLAME RETARDANT PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • 0.16 INCH CABLE OUTER DIAMETER
  • 3 CATEGORY
  • CMR JACKET RATING
  • 4 CONDUCTOR PAIR(S)
  • 16 MHZ OPERATING FREQUENCY
  • WHITE WITH BLUE STRIPE, WHITE WITH ORANGE STRIPE, WHITE WITH GREEN STRIPE, WHITE WITH BROWN STRIPE INSULATION COLOR CODE
  • SOUTHWIRE[R] BRAND
  • INSERTION LOSS 13.1 DB/100 M
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 57556701
Product Name Unshielded Twisted Pair Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
CANopen/DeviceNet cable - 756-1403/060-100 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - free end
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSSPSS-AA25 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details