Southwire Company, LLC Flexible Conduit Assembly 575170000

Description
NON-METALLIC MATERIAL GRAY COLOR 6 FT CONDUIT LENGTH (3) 10 AWG STRANDED WIRE SIZE UL, UL (CANADA) APPROVAL AIR CONDITIONER APPLICATION (1) STRAIGHT, (1) 90 DEGREE CONNECTOR TYPE 24 STANDARD PACKAGE 1/2 INCH TRADE SIZE BARON[R] BRAND VOLTAGE RATING 600 V TEMPERATURE RATING -20 TO 90 DEG C 57517 MODEL
Datasheet
Description
NON-METALLIC MATERIAL GRAY COLOR 6 FT CONDUIT LENGTH (3) 10 AWG STRANDED WIRE SIZE UL, UL (CANADA) APPROVAL AIR CONDITIONER APPLICATION (1) STRAIGHT, (1) 90 DEGREE CONNECTOR TYPE 24 STANDARD PACKAGE 1/2 INCH TRADE SIZE BARON[R] BRAND VOLTAGE RATING 600 V TEMPERATURE RATING -20 TO 90 DEG C 57517 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Conduit Assembly - 575170000 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Conduit Assembly
575170000
Flexible Conduit Assembly 575170000
NON-METALLIC MATERIAL GRAY COLOR 6 FT CONDUIT LENGTH (3) 10 AWG STRANDED WIRE SIZE UL, UL (CANADA) APPROVAL AIR CONDITIONER APPLICATION (1) STRAIGHT, (1) 90 DEGREE CONNECTOR TYPE 24 STANDARD PACKAGE 1/2 INCH TRADE SIZE BARON[R] BRAND VOLTAGE RATING 600 V TEMPERATURE RATING -20 TO 90 DEG C 57517 MODEL
  • NON-METALLIC MATERIAL
  • GRAY COLOR
  • 6 FT CONDUIT LENGTH
  • (3) 10 AWG STRANDED WIRE SIZE
  • UL, UL (CANADA) APPROVAL
  • AIR CONDITIONER APPLICATION
  • (1) STRAIGHT, (1) 90 DEGREE CONNECTOR TYPE
  • 24 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • BARON[R] BRAND
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING -20 TO 90 DEG C
  • 57517 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 575170000
Product Name Flexible Conduit Assembly
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power Rectractile Cord, TPE - 165 / 166 / 167 / 168 / 169 / - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
Number of Conductors 2 to 10 #
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details