Southwire Company, LLC Flexible Conduit Assembly 575070000

Description
NON-METALLIC MATERIAL GRAY COLOR 6 FT CONDUIT LENGTH (2) 8 AWG STRANDED WIRE SIZE UL, UL (CANADA) APPROVAL AIR CONDITIONER APPLICATION (1) STRAIGHT, (1) 90 DEGREE CONNECTOR TYPE 24 STANDARD PACKAGE 3/4 INCH TRADE SIZE BARON[R] BRAND VOLTAGE RATING 600 V TEMPERATURE RATING -20 TO 90 DEG C 57507 MODEL
Datasheet
Description
NON-METALLIC MATERIAL GRAY COLOR 6 FT CONDUIT LENGTH (2) 8 AWG STRANDED WIRE SIZE UL, UL (CANADA) APPROVAL AIR CONDITIONER APPLICATION (1) STRAIGHT, (1) 90 DEGREE CONNECTOR TYPE 24 STANDARD PACKAGE 3/4 INCH TRADE SIZE BARON[R] BRAND VOLTAGE RATING 600 V TEMPERATURE RATING -20 TO 90 DEG C 57507 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Conduit Assembly - 575070000 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Conduit Assembly
575070000
Flexible Conduit Assembly 575070000
NON-METALLIC MATERIAL GRAY COLOR 6 FT CONDUIT LENGTH (2) 8 AWG STRANDED WIRE SIZE UL, UL (CANADA) APPROVAL AIR CONDITIONER APPLICATION (1) STRAIGHT, (1) 90 DEGREE CONNECTOR TYPE 24 STANDARD PACKAGE 3/4 INCH TRADE SIZE BARON[R] BRAND VOLTAGE RATING 600 V TEMPERATURE RATING -20 TO 90 DEG C 57507 MODEL
  • NON-METALLIC MATERIAL
  • GRAY COLOR
  • 6 FT CONDUIT LENGTH
  • (2) 8 AWG STRANDED WIRE SIZE
  • UL, UL (CANADA) APPROVAL
  • AIR CONDITIONER APPLICATION
  • (1) STRAIGHT, (1) 90 DEGREE CONNECTOR TYPE
  • 24 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • BARON[R] BRAND
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING -20 TO 90 DEG C
  • 57507 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 575070000
Product Name Flexible Conduit Assembly
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3515/050-020 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 6.56 ft (20 dm)
View Details
PVC Flexible Power Cable - CW 3563-12 - Cooner Wire Company
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 125 amps
Rated Temperature 80 C (176 F)
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Multiconductor Cable (optional feature)
View Details
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.3000 to 0.5000 kilovolts
View Details