Southwire Company, LLC Industrial Cord/Cable 57158701

Description
DIESEL LOCOMOTIVE CABLE TYPE 1.28 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 44, CSA C22.2 APPROVAL 2000 V VOLTAGE RATING 815 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 646.4 KCMIL CONDUCTOR SIZE SUNLIGHT RESISTANT CPE JACKET MATERIAL 1591/24 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.09 INCH WEIGHT 2560 LB/MFT
Datasheet
Description
DIESEL LOCOMOTIVE CABLE TYPE 1.28 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 44, CSA C22.2 APPROVAL 2000 V VOLTAGE RATING 815 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 646.4 KCMIL CONDUCTOR SIZE SUNLIGHT RESISTANT CPE JACKET MATERIAL 1591/24 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.09 INCH WEIGHT 2560 LB/MFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 57158701 - Southwire Company, LLC
Carrollton, GA, USA
Industrial Cord/Cable
57158701
Industrial Cord/Cable 57158701
DIESEL LOCOMOTIVE CABLE TYPE 1.28 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 44, CSA C22.2 APPROVAL 2000 V VOLTAGE RATING 815 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 646.4 KCMIL CONDUCTOR SIZE SUNLIGHT RESISTANT CPE JACKET MATERIAL 1591/24 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.09 INCH WEIGHT 2560 LB/MFT
  • DIESEL LOCOMOTIVE CABLE TYPE
  • 1.28 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • UL 44, CSA C22.2 APPROVAL
  • 2000 V VOLTAGE RATING
  • 815 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • EPDM RUBBER INSULATION MATERIAL
  • 646.4 KCMIL CONDUCTOR SIZE
  • SUNLIGHT RESISTANT CPE JACKET MATERIAL
  • 1591/24 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPLIANT
  • INSULATION THICKNESS 0.09 INCH
  • WEIGHT 2560 LB/MFT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 57158701
Product Name Industrial Cord/Cable
Product Category Cable
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTRS -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Silicone Multiconductor Cable - AS999-34-2SJ - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
PVC Polyurethane Insulated Cable, 600V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 1368178 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Insulation Pvc
Cable Conductor Copper; Copper
View Details