Southwire Company, LLC Portable Cord 57136201

Description
SJTOW TYPE 250 FT 250 LENGTH IN FT 312 MIL OUTER DIAMETER ASTM B-3 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL PORTABLE TOOL, EQUIPMENT, MOTOR APPLICATION 300 V VOLTAGE RATING -40 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 26/30 STRANDS STRANDING YELLOW JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet
Description
SJTOW TYPE 250 FT 250 LENGTH IN FT 312 MIL OUTER DIAMETER ASTM B-3 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL PORTABLE TOOL, EQUIPMENT, MOTOR APPLICATION 300 V VOLTAGE RATING -40 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 26/30 STRANDS STRANDING YELLOW JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 57136201 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
57136201
Portable Cord 57136201
SJTOW TYPE 250 FT 250 LENGTH IN FT 312 MIL OUTER DIAMETER ASTM B-3 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL PORTABLE TOOL, EQUIPMENT, MOTOR APPLICATION 300 V VOLTAGE RATING -40 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 26/30 STRANDS STRANDING YELLOW JACKET COLOR SOUTHWIRE[R] BRAND
  • SJTOW TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 312 MIL OUTER DIAMETER
  • ASTM B-3 ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • PORTABLE TOOL, EQUIPMENT, MOTOR APPLICATION
  • 300 V VOLTAGE RATING
  • -40 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 57136201
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 2 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
TPE Power Retractile Cords - 181 / 182 / 183 / 184 / 185 / 186 - BRIM Electronics, Inc.
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1 to 22 ft (3.05 to 67.06 dm)
Number of Conductors 2 to 10 #
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details