Southwire Company, LLC Armored Cable 57115101

Description
MC TYPE 250 FT 250 LENGTH IN FT 0.55 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569, UL 1685 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 197 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BROWN/GRAY/GREEN COLOR CODE PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING BLUE STEEL ARMOR MATERIAL 10 AWG GREEN INSULATED GROUND CONDUCTOR TYPE DURACLAD[R] BRAND
Datasheet
Description
MC TYPE 250 FT 250 LENGTH IN FT 0.55 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569, UL 1685 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 197 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BROWN/GRAY/GREEN COLOR CODE PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING BLUE STEEL ARMOR MATERIAL 10 AWG GREEN INSULATED GROUND CONDUCTOR TYPE DURACLAD[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 57115101 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
57115101
Armored Cable 57115101
MC TYPE 250 FT 250 LENGTH IN FT 0.55 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569, UL 1685 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 197 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BROWN/GRAY/GREEN COLOR CODE PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING BLUE STEEL ARMOR MATERIAL 10 AWG GREEN INSULATED GROUND CONDUCTOR TYPE DURACLAD[R] BRAND
  • MC TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.55 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1569, UL 1685 APPROVAL
  • 600 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 197 LB/MFT WEIGHT
  • 2 CONDUCTOR(S)
  • THHN/THWN INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • BROWN/GRAY/GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • BLUE STEEL ARMOR MATERIAL
  • 10 AWG GREEN INSULATED GROUND CONDUCTOR TYPE
  • DURACLAD[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 57115101
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 2 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Pwr TwinBlade ™ - 10130796-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Rated Amperage 59 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 30 amps
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3000 to 0.5000 kilovolts
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details