Southwire Company, LLC Armored Cable 57109701

Description
MC TYPE 250 FT 0.475 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1569/1685 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/WHITE/GREEN COLOR CODE COIL PACKAGE TYPE SOLID STRANDING BLUE STEEL ARMOR MATERIAL 12 AWG GREEN INSULATED GROUND CONDUCTOR TYPE DURACLAD[R] BRAND APPLICABLE STANDARD NEC, IEEE 1202
Datasheet
Description
MC TYPE 250 FT 0.475 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1569/1685 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/WHITE/GREEN COLOR CODE COIL PACKAGE TYPE SOLID STRANDING BLUE STEEL ARMOR MATERIAL 12 AWG GREEN INSULATED GROUND CONDUCTOR TYPE DURACLAD[R] BRAND APPLICABLE STANDARD NEC, IEEE 1202
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 57109701 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
57109701
Armored Cable 57109701
MC TYPE 250 FT 0.475 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1569/1685 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/WHITE/GREEN COLOR CODE COIL PACKAGE TYPE SOLID STRANDING BLUE STEEL ARMOR MATERIAL 12 AWG GREEN INSULATED GROUND CONDUCTOR TYPE DURACLAD[R] BRAND APPLICABLE STANDARD NEC, IEEE 1202
  • MC TYPE
  • 250 FT
  • 0.475 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83/1569/1685 APPROVAL
  • 600 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • THHN/THWN INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK/WHITE/GREEN COLOR CODE
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • BLUE STEEL ARMOR MATERIAL
  • 12 AWG GREEN INSULATED GROUND CONDUCTOR TYPE
  • DURACLAD[R] BRAND
  • APPLICABLE STANDARD NEC, IEEE 1202
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 57109701
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 2 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

PVC Flexible Power Cable - CW 3563-20 - Cooner Wire Company
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 265 amps
Rated Temperature 80 C (176 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade ™ - 10130796-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Power cable for 2827 to Netgear Switch ( - AQ-0643--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details