Southwire Company, LLC Portable Cord 57051601

Description
SOOW TYPE 250 FT 250 LENGTH IN FT 0.72 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN, RED COLOR CODE CPE JACKET MATERIAL COIL PACKAGE TYPE 104/30 STRANDS STRANDING YELLOW JACKET COLOR VIPER[R] BRAND
Datasheet
Description
SOOW TYPE 250 FT 250 LENGTH IN FT 0.72 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN, RED COLOR CODE CPE JACKET MATERIAL COIL PACKAGE TYPE 104/30 STRANDS STRANDING YELLOW JACKET COLOR VIPER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 57051601 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
57051601
Portable Cord 57051601
SOOW TYPE 250 FT 250 LENGTH IN FT 0.72 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN, RED COLOR CODE CPE JACKET MATERIAL COIL PACKAGE TYPE 104/30 STRANDS STRANDING YELLOW JACKET COLOR VIPER[R] BRAND
  • SOOW TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.72 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • EPDM RUBBER INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN, RED COLOR CODE
  • CPE JACKET MATERIAL
  • COIL PACKAGE TYPE
  • 104/30 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • VIPER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 57051601
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 4 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Rulan Insulated Hi-voltage Cable, Unshielded - 1821 / 1823 / 1824 / 1825 / 1826 / 1827 / 1828 - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS; UL Recognized Component Mark (US and Canadian)
Cable Length 100 to 1000 ft (305 to 3048 dm)
Rated Voltage 5 to 60 kilovolts
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 30 amps
Rated Temperature 80 C (176 F)
View Details
2 suppliers