STOW TYPE
250 FT
250 LENGTH IN FT
660 MIL OUTER DIAMETER
ASTM B-3 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
HEAVY TOOL, PORTABLE LIGHT, POWER EXTENSION APPLICATION
600 V VOLTAGE RATING
105 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
PVC INSULATION MATERIAL
10 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
COIL PACKAGE TYPE
104/30 STRANDS STRANDING
GRAY JACKET COLOR
SOUTHWIRE[R] BRAND
Datasheet
Description
STOW TYPE
250 FT
250 LENGTH IN FT
660 MIL OUTER DIAMETER
ASTM B-3 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
HEAVY TOOL, PORTABLE LIGHT, POWER EXTENSION APPLICATION
600 V VOLTAGE RATING
105 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
PVC INSULATION MATERIAL
10 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
COIL PACKAGE TYPE
104/30 STRANDS STRANDING
GRAY JACKET COLOR
SOUTHWIRE[R] BRAND
STOW TYPE
250 FT
250 LENGTH IN FT
660 MIL OUTER DIAMETER
ASTM B-3 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
HEAVY TOOL, PORTABLE LIGHT, POWER EXTENSION APPLICATION
600 V VOLTAGE RATING
105 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
PVC INSULATION MATERIAL
10 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
COIL PACKAGE TYPE
104/30 STRANDS STRANDING
GRAY JACKET COLOR
SOUTHWIRE[R] BRAND
STOW TYPE
250 FT
250 LENGTH IN FT
660 MIL OUTER DIAMETER
ASTM B-3 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
HEAVY TOOL, PORTABLE LIGHT, POWER EXTENSION APPLICATION
600 V VOLTAGE RATING
105 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
PVC INSULATION MATERIAL
10 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
COIL PACKAGE TYPE
104/30 STRANDS STRANDING
GRAY JACKET COLOR
SOUTHWIRE[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
57047401
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)