Southwire Company, LLC Portable Cord 57047101

Description
STOW TYPE 250 FT 250 LENGTH IN FT 603 MIL OUTER DIAMETER ASTM B-3 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL HEAVY TOOL, PORTABLE LIGHT, POWER EXTENSION APPLICATION 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE PVC JACKET MATERIAL COIL PACKAGE TYPE 104/30 STRANDS STRANDING GRAY JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet
Description
STOW TYPE 250 FT 250 LENGTH IN FT 603 MIL OUTER DIAMETER ASTM B-3 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL HEAVY TOOL, PORTABLE LIGHT, POWER EXTENSION APPLICATION 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE PVC JACKET MATERIAL COIL PACKAGE TYPE 104/30 STRANDS STRANDING GRAY JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
Portable Cord
57047101
Portable Cord 57047101
STOW TYPE 250 FT 250 LENGTH IN FT 603 MIL OUTER DIAMETER ASTM B-3 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL HEAVY TOOL, PORTABLE LIGHT, POWER EXTENSION APPLICATION 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE PVC JACKET MATERIAL COIL PACKAGE TYPE 104/30 STRANDS STRANDING GRAY JACKET COLOR SOUTHWIRE[R] BRAND
  • STOW TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 603 MIL OUTER DIAMETER
  • ASTM B-3 ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • HEAVY TOOL, PORTABLE LIGHT, POWER EXTENSION APPLICATION
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • COIL PACKAGE TYPE
  • 104/30 STRANDS STRANDING
  • GRAY JACKET COLOR
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 57047101
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Power cable for 2827 to Netgear Switch ( - AQ-0643--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
Pwr TwinBlade™ - 10126868-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Multiconductor Cable (optional feature)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details