Southwire Company, LLC Portable Cord 57047001

Description
STOW TYPE 250 FT 250 LENGTH IN FT 441 MIL OUTER DIAMETER ASTM B-3 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL HEAVY TOOL, PORTABLE LIGHT, POWER EXTENSION APPLICATION 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE PVC JACKET MATERIAL COIL PACKAGE TYPE 65/30 STRANDS STRANDING YELLOW JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet
Description
STOW TYPE 250 FT 250 LENGTH IN FT 441 MIL OUTER DIAMETER ASTM B-3 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL HEAVY TOOL, PORTABLE LIGHT, POWER EXTENSION APPLICATION 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE PVC JACKET MATERIAL COIL PACKAGE TYPE 65/30 STRANDS STRANDING YELLOW JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 57047001 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
57047001
Portable Cord 57047001
STOW TYPE 250 FT 250 LENGTH IN FT 441 MIL OUTER DIAMETER ASTM B-3 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL HEAVY TOOL, PORTABLE LIGHT, POWER EXTENSION APPLICATION 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE PVC JACKET MATERIAL COIL PACKAGE TYPE 65/30 STRANDS STRANDING YELLOW JACKET COLOR SOUTHWIRE[R] BRAND
  • STOW TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 441 MIL OUTER DIAMETER
  • ASTM B-3 ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • HEAVY TOOL, PORTABLE LIGHT, POWER EXTENSION APPLICATION
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • COIL PACKAGE TYPE
  • 65/30 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 57047001
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly -  - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Standards / Approvals RoHS; SGS; ISO
Rated Voltage 0.5000 to 3.4 kilovolts
Rated Amperage 0.5000 to 120 amps
View Details
RP 1m CT to CU cbl (+ CT power conn) - 1-KAB2133-1 - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
Power cable - 756-3513/050-050 - WAGO
Specs
Product Type Power Cable; M12 plug - free end
Standards / Approvals RoHS
Cable Length 16.4 ft (50 dm)
View Details
Wires and Cables - 1007 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details