Southwire Company, LLC Portable Cord 57046001

Description
STOW TYPE 250 FT 250 LENGTH IN FT 330 MIL OUTER DIAMETER ASTM B-3 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL HEAVY TOOL, PORTABLE LIGHT, POWER EXTENSION APPLICATION 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 26/30 STRANDS STRANDING GRAY JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet
Description
STOW TYPE 250 FT 250 LENGTH IN FT 330 MIL OUTER DIAMETER ASTM B-3 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL HEAVY TOOL, PORTABLE LIGHT, POWER EXTENSION APPLICATION 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 26/30 STRANDS STRANDING GRAY JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
Portable Cord
57046001
Portable Cord 57046001
STOW TYPE 250 FT 250 LENGTH IN FT 330 MIL OUTER DIAMETER ASTM B-3 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL HEAVY TOOL, PORTABLE LIGHT, POWER EXTENSION APPLICATION 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 26/30 STRANDS STRANDING GRAY JACKET COLOR SOUTHWIRE[R] BRAND
  • STOW TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 330 MIL OUTER DIAMETER
  • ASTM B-3 ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • HEAVY TOOL, PORTABLE LIGHT, POWER EXTENSION APPLICATION
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • GRAY JACKET COLOR
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 57046001
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Cable USB-A power&(M)to USB-B(M),1m,USB2 - AO-0732--- - Hottinger Bruel and Kjaer UK Ltd.
Specs
Product Type Instrumentation and Control
View Details
Power cable - 756-3513/050-075 - WAGO
Specs
Product Type Power Cable; M12 plug - free end
Standards / Approvals RoHS
Cable Length 24.61 ft (75 dm)
View Details
Green/Yellow PVC Single Wire - 56010100 - Interpower
Specs
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details