SJTOW TYPE
250 FT
250 LENGTH IN FT
312 MIL OUTER DIAMETER
ASTM B-3 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
PORTABLE TOOL, EQUIPMENT, MOTOR APPLICATION
300 V VOLTAGE RATING
-40 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
REEL PACKAGE TYPE
26/30 STRANDS STRANDING
GRAY JACKET COLOR
SOUTHWIRE[R] BRAND
Datasheet
Description
SJTOW TYPE
250 FT
250 LENGTH IN FT
312 MIL OUTER DIAMETER
ASTM B-3 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
PORTABLE TOOL, EQUIPMENT, MOTOR APPLICATION
300 V VOLTAGE RATING
-40 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
REEL PACKAGE TYPE
26/30 STRANDS STRANDING
GRAY JACKET COLOR
SOUTHWIRE[R] BRAND
SJTOW TYPE
250 FT
250 LENGTH IN FT
312 MIL OUTER DIAMETER
ASTM B-3 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
PORTABLE TOOL, EQUIPMENT, MOTOR APPLICATION
300 V VOLTAGE RATING
-40 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
REEL PACKAGE TYPE
26/30 STRANDS STRANDING
GRAY JACKET COLOR
SOUTHWIRE[R] BRAND
SJTOW TYPE
250 FT
250 LENGTH IN FT
312 MIL OUTER DIAMETER
ASTM B-3 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
PORTABLE TOOL, EQUIPMENT, MOTOR APPLICATION
300 V VOLTAGE RATING
-40 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
REEL PACKAGE TYPE
26/30 STRANDS STRANDING
GRAY JACKET COLOR
SOUTHWIRE[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
57044203
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)