Southwire Company, LLC Portable Cord 57043703

Description
SJTOW TYPE 250 FT 250 LENGTH IN FT 288 MIL OUTER DIAMETER ASTM B-3 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL PORTABLE TOOL, EQUIPMENT, MOTOR APPLICATION 300 V VOLTAGE RATING -40 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 16/30 STRANDS STRANDING GRAY JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet
Description
SJTOW TYPE 250 FT 250 LENGTH IN FT 288 MIL OUTER DIAMETER ASTM B-3 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL PORTABLE TOOL, EQUIPMENT, MOTOR APPLICATION 300 V VOLTAGE RATING -40 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 16/30 STRANDS STRANDING GRAY JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
Portable Cord
57043703
Portable Cord 57043703
SJTOW TYPE 250 FT 250 LENGTH IN FT 288 MIL OUTER DIAMETER ASTM B-3 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL PORTABLE TOOL, EQUIPMENT, MOTOR APPLICATION 300 V VOLTAGE RATING -40 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 16/30 STRANDS STRANDING GRAY JACKET COLOR SOUTHWIRE[R] BRAND
  • SJTOW TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 288 MIL OUTER DIAMETER
  • ASTM B-3 ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • PORTABLE TOOL, EQUIPMENT, MOTOR APPLICATION
  • 300 V VOLTAGE RATING
  • -40 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 16/30 STRANDS STRANDING
  • GRAY JACKET COLOR
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 57043703
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 2 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details