SOOW TYPE
250 FT
250 LENGTH IN FT
0.365 INCH OUTER DIAMETER
ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA 22.2 APPROVAL
INDUSTRIAL EQUIPMENT, HEAVY TOOL, MOTOR AND WELDING LEAD, POWER EXTENSION, PORTABLE MACHINERY, SOUND EQUIPMENT, PORTABLE STAGE LIGHT, MARINE DOCKSIDE POWER AND MINING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
EPDM RUBBER INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
CPE JACKET MATERIAL
SPOOL PACKAGE TYPE
41/34 STRANDS STRANDING
YELLOW JACKET COLOR
AMERICAN MUSTANG[R] BRAND
Southwire Company, LLC
Done
Datasheet
Description
SOOW TYPE
250 FT
250 LENGTH IN FT
0.365 INCH OUTER DIAMETER
ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA 22.2 APPROVAL
INDUSTRIAL EQUIPMENT, HEAVY TOOL, MOTOR AND WELDING LEAD, POWER EXTENSION, PORTABLE MACHINERY, SOUND EQUIPMENT, PORTABLE STAGE LIGHT, MARINE DOCKSIDE POWER AND MINING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
EPDM RUBBER INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
CPE JACKET MATERIAL
SPOOL PACKAGE TYPE
41/34 STRANDS STRANDING
YELLOW JACKET COLOR
AMERICAN MUSTANG[R] BRAND
SOOW TYPE
250 FT
250 LENGTH IN FT
0.365 INCH OUTER DIAMETER
ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA 22.2 APPROVAL
INDUSTRIAL EQUIPMENT, HEAVY TOOL, MOTOR AND WELDING LEAD, POWER EXTENSION, PORTABLE MACHINERY, SOUND EQUIPMENT, PORTABLE STAGE LIGHT, MARINE DOCKSIDE POWER AND MINING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
EPDM RUBBER INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
CPE JACKET MATERIAL
SPOOL PACKAGE TYPE
41/34 STRANDS STRANDING
YELLOW JACKET COLOR
AMERICAN MUSTANG[R] BRAND
SOOW TYPE
250 FT
250 LENGTH IN FT
0.365 INCH OUTER DIAMETER
ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA 22.2 APPROVAL
INDUSTRIAL EQUIPMENT, HEAVY TOOL, MOTOR AND WELDING LEAD, POWER EXTENSION, PORTABLE MACHINERY, SOUND EQUIPMENT, PORTABLE STAGE LIGHT, MARINE DOCKSIDE POWER AND MINING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
EPDM RUBBER INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
CPE JACKET MATERIAL
SPOOL PACKAGE TYPE
41/34 STRANDS STRANDING
YELLOW JACKET COLOR
AMERICAN MUSTANG[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
57020501
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)