Southwire Company, LLC Portable Cord 57020402

Description
SOOW TYPE 1000 FT 1000 LENGTH IN FT 0.365 INCH OUTER DIAMETER ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT AND POWER EXTENSION APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CPE JACKET MATERIAL REEL PACKAGE TYPE 41/34 STRANDS STRANDING BLACK JACKET COLOR AMERICAN MUSTANG[R] BRAND
Datasheet
Description
SOOW TYPE 1000 FT 1000 LENGTH IN FT 0.365 INCH OUTER DIAMETER ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT AND POWER EXTENSION APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CPE JACKET MATERIAL REEL PACKAGE TYPE 41/34 STRANDS STRANDING BLACK JACKET COLOR AMERICAN MUSTANG[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 57020402 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
57020402
Portable Cord 57020402
SOOW TYPE 1000 FT 1000 LENGTH IN FT 0.365 INCH OUTER DIAMETER ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT AND POWER EXTENSION APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CPE JACKET MATERIAL REEL PACKAGE TYPE 41/34 STRANDS STRANDING BLACK JACKET COLOR AMERICAN MUSTANG[R] BRAND
  • SOOW TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.365 INCH OUTER DIAMETER
  • ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA 22.2 APPROVAL
  • INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT AND POWER EXTENSION APPLICATION
  • 600 V VOLTAGE RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • EPDM RUBBER INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • CPE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 41/34 STRANDS STRANDING
  • BLACK JACKET COLOR
  • AMERICAN MUSTANG[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 57020402
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Multiconductor Cable (optional feature)
View Details
H07 V-K Single Fine Wire Stranded - 86023050 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Cable 4xDC-power (M) to 2xFaston(F) 2.9m - AO-0548--- - Hottinger Bruel and Kjaer UK Ltd.
Specs
Product Type Instrumentation and Control
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details