Southwire Company, LLC Industrial Cord/Cable 57008301

Description
WELDING CABLE TYPE 500 FT 500 LENGTH IN FT 0.32 INCH OUTER DIAMETER ANNEALED ROPE STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 115 AMPERE CURRENT RATING -55 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 6 AWG CONDUCTOR SIZE EPDM JACKET MATERIAL REEL PACKAGE TYPE 273/30 STRANDS STRANDING BLACK JACKET COLOR SOUTHWIRE[R] BRAND WEIGHT 125 LB/MFT
Datasheet
Description
WELDING CABLE TYPE 500 FT 500 LENGTH IN FT 0.32 INCH OUTER DIAMETER ANNEALED ROPE STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 115 AMPERE CURRENT RATING -55 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 6 AWG CONDUCTOR SIZE EPDM JACKET MATERIAL REEL PACKAGE TYPE 273/30 STRANDS STRANDING BLACK JACKET COLOR SOUTHWIRE[R] BRAND WEIGHT 125 LB/MFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 57008301 - Southwire Company, LLC
Carrollton, GA, USA
Industrial Cord/Cable
57008301
Industrial Cord/Cable 57008301
WELDING CABLE TYPE 500 FT 500 LENGTH IN FT 0.32 INCH OUTER DIAMETER ANNEALED ROPE STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 115 AMPERE CURRENT RATING -55 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 6 AWG CONDUCTOR SIZE EPDM JACKET MATERIAL REEL PACKAGE TYPE 273/30 STRANDS STRANDING BLACK JACKET COLOR SOUTHWIRE[R] BRAND WEIGHT 125 LB/MFT
  • WELDING CABLE TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.32 INCH OUTER DIAMETER
  • ANNEALED ROPE STRANDED BARE COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 115 AMPERE CURRENT RATING
  • -55 TO 105 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • 6 AWG CONDUCTOR SIZE
  • EPDM JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 273/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SOUTHWIRE[R] BRAND
  • WEIGHT 125 LB/MFT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 57008301
Product Name Industrial Cord/Cable
Product Category Cable
Cable Jacket Ethylene Propylene Diene Elastomer
Cable Conductor Copper
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Multiconductor Cable - AS155-30-1SJ - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Twisted Pair & Multicore Data Cable - 349671 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Polyethylene
Cable Conductor Aluminum Clad Steel
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details