Southwire Company, LLC Industrial Cord/Cable 57007004

Description
WELDING CABLE TYPE 250 FT 250 LENGTH IN FT 0.605 INCH OUTER DIAMETER ANNEALED ROPE STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 325 AMPERE CURRENT RATING -55 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 2/0 AWG CONDUCTOR SIZE EPDM JACKET MATERIAL REEL PACKAGE TYPE 1308/30 STRANDS STRANDING BLACK JACKET COLOR SOUTHWIRE[R] BRAND WEIGHT 535 LB/MFT
Datasheet
Description
WELDING CABLE TYPE 250 FT 250 LENGTH IN FT 0.605 INCH OUTER DIAMETER ANNEALED ROPE STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 325 AMPERE CURRENT RATING -55 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 2/0 AWG CONDUCTOR SIZE EPDM JACKET MATERIAL REEL PACKAGE TYPE 1308/30 STRANDS STRANDING BLACK JACKET COLOR SOUTHWIRE[R] BRAND WEIGHT 535 LB/MFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 57007004 - Southwire Company, LLC
Carrollton, GA, USA
Industrial Cord/Cable
57007004
Industrial Cord/Cable 57007004
WELDING CABLE TYPE 250 FT 250 LENGTH IN FT 0.605 INCH OUTER DIAMETER ANNEALED ROPE STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 325 AMPERE CURRENT RATING -55 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 2/0 AWG CONDUCTOR SIZE EPDM JACKET MATERIAL REEL PACKAGE TYPE 1308/30 STRANDS STRANDING BLACK JACKET COLOR SOUTHWIRE[R] BRAND WEIGHT 535 LB/MFT
  • WELDING CABLE TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.605 INCH OUTER DIAMETER
  • ANNEALED ROPE STRANDED BARE COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 325 AMPERE CURRENT RATING
  • -55 TO 105 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • 2/0 AWG CONDUCTOR SIZE
  • EPDM JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 1308/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SOUTHWIRE[R] BRAND
  • WEIGHT 535 LB/MFT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 57007004
Product Name Industrial Cord/Cable
Product Category Cable
Cable Jacket Ethylene Propylene Diene Elastomer
Cable Conductor Copper
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

FEP Multiconductor Cable - CZ 1209-4F - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket FEP
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 349531 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details