Southwire Company, LLC Armored Cable 56719702

Description
MCAP TYPE 1000 FT 1000 LENGTH IN FT 0.912 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 271 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 10 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 8 AWG ALUMINUM GROUND CONDUCTOR TYPE SOUTHWIRE[R] BRAND NEUTRAL CONDUCTOR SIZE (3) 10 AWG
Datasheet
Description
MCAP TYPE 1000 FT 1000 LENGTH IN FT 0.912 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 271 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 10 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 8 AWG ALUMINUM GROUND CONDUCTOR TYPE SOUTHWIRE[R] BRAND NEUTRAL CONDUCTOR SIZE (3) 10 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 56719702 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
56719702
Armored Cable 56719702
MCAP TYPE 1000 FT 1000 LENGTH IN FT 0.912 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 271 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 10 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 8 AWG ALUMINUM GROUND CONDUCTOR TYPE SOUTHWIRE[R] BRAND NEUTRAL CONDUCTOR SIZE (3) 10 AWG
  • MCAP TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.912 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1569 APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 271 LB/MFT WEIGHT
  • 3 CONDUCTOR(S)
  • THHN/THWN INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • 8 AWG ALUMINUM GROUND CONDUCTOR TYPE
  • SOUTHWIRE[R] BRAND
  • NEUTRAL CONDUCTOR SIZE (3) 10 AWG
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 56719702
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data