Southwire Company, LLC Armored Cable 56719102

Description
MCAP TYPE 1000 FT 0.481 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1569/1685 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 10 AWG ALUMINUM GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544
Datasheet
Description
MCAP TYPE 1000 FT 0.481 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1569/1685 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 10 AWG ALUMINUM GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 56719102 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
56719102
Armored Cable 56719102
MCAP TYPE 1000 FT 0.481 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1569/1685 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 10 AWG ALUMINUM GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544
  • MCAP TYPE
  • 1000 FT
  • 0.481 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83/1569/1685 APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • THHN/THWN INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • 10 AWG ALUMINUM GROUND CONDUCTOR TYPE
  • ARMORLITE[R] BRAND
  • APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 56719102
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 2 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data