Southwire Company, LLC Equipment Wire 56478401

Description
MTW, TEW, UL AWM 1015/1230 TYPE 500 FT 500 LENGTH IN FT 0.12 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 13 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE TAN COLOR CODE SPOOL PACKAGE TYPE 26 STRANDS STRANDING SOUTHWIRE[R] BRAND
Datasheet
Description
MTW, TEW, UL AWM 1015/1230 TYPE 500 FT 500 LENGTH IN FT 0.12 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 13 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE TAN COLOR CODE SPOOL PACKAGE TYPE 26 STRANDS STRANDING SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 56478401 - Southwire Company, LLC
Carrollton, GA, USA
Equipment Wire
56478401
Equipment Wire 56478401
MTW, TEW, UL AWM 1015/1230 TYPE 500 FT 500 LENGTH IN FT 0.12 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 13 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE TAN COLOR CODE SPOOL PACKAGE TYPE 26 STRANDS STRANDING SOUTHWIRE[R] BRAND
  • MTW, TEW, UL AWM 1015/1230 TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.12 INCH OUTER DIAMETER
  • TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL
  • UL, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING
  • 13 LB/MFT WEIGHT
  • THERMOPLASTIC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • TAN COLOR CODE
  • SPOOL PACKAGE TYPE
  • 26 STRANDS STRANDING
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 56478401
Product Name Equipment Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1200 inch (3.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS155-18 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0720 inch (1.83 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
View Details
Lead Wire, MIL-W-16878/1 Type B, Uncovered - 1405 /1406 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/1
Rated Voltage 600 volts
Nominal Diameter 0.0280 to 0.0910 inch (0.7112 to 2.31 mm)
View Details
Hook Up Wire - 1225865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details