Southwire Company, LLC Equipment Wire 56404631

Description
MTW, TEW, UL AWM 1015/1230 TYPE 500 FT 500 LENGTH IN FT 0.135 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 18 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLUE COLOR CODE SPOOL PACKAGE TYPE 19 STRANDS STRANDING SOUTHWIRE[R] BRAND
Datasheet
Description
MTW, TEW, UL AWM 1015/1230 TYPE 500 FT 500 LENGTH IN FT 0.135 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 18 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLUE COLOR CODE SPOOL PACKAGE TYPE 19 STRANDS STRANDING SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 56404631 - Southwire Company, LLC
Carrollton, GA, USA
Equipment Wire
56404631
Equipment Wire 56404631
MTW, TEW, UL AWM 1015/1230 TYPE 500 FT 500 LENGTH IN FT 0.135 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 18 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLUE COLOR CODE SPOOL PACKAGE TYPE 19 STRANDS STRANDING SOUTHWIRE[R] BRAND
  • MTW, TEW, UL AWM 1015/1230 TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.135 INCH OUTER DIAMETER
  • TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL
  • UL, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING
  • 18 LB/MFT WEIGHT
  • THERMOPLASTIC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLUE COLOR CODE
  • SPOOL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 56404631
Product Name Equipment Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1350 inch (3.43 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Lead Wire, UL 1213 - 1735 / 1736 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Nominal Diameter 0.0290 to 0.0550 inch (0.7366 to 1.4 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1839763001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 105 C (-67 to 221 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1113147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0882 inch (2.24 mm)
Wire Insulation Polyamide
View Details