Southwire Company, LLC Submersible Pump Cable 56366702

Description
STANDARD FLAT JACKETED, PARALLEL TYPE 500 FT 500 LENGTH IN FT 0.46 INCH X 1.447 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 699 LB/1000 FT WEIGHT REEL STANDARD PACKAGE 3 CONDUCTOR(S) MOISTURE RESISTANT PLASTIC INSULATION MATERIAL YES 4 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL 19/0.0469 INCH STRANDS STRANDING 8 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND INSULATION THICKNESS 0.06 INCH
Datasheet
Description
STANDARD FLAT JACKETED, PARALLEL TYPE 500 FT 500 LENGTH IN FT 0.46 INCH X 1.447 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 699 LB/1000 FT WEIGHT REEL STANDARD PACKAGE 3 CONDUCTOR(S) MOISTURE RESISTANT PLASTIC INSULATION MATERIAL YES 4 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL 19/0.0469 INCH STRANDS STRANDING 8 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND INSULATION THICKNESS 0.06 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Submersible Pump Cable - 56366702 - Southwire Company, LLC
Carrollton, GA, USA
Submersible Pump Cable
56366702
Submersible Pump Cable 56366702
STANDARD FLAT JACKETED, PARALLEL TYPE 500 FT 500 LENGTH IN FT 0.46 INCH X 1.447 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 699 LB/1000 FT WEIGHT REEL STANDARD PACKAGE 3 CONDUCTOR(S) MOISTURE RESISTANT PLASTIC INSULATION MATERIAL YES 4 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL 19/0.0469 INCH STRANDS STRANDING 8 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND INSULATION THICKNESS 0.06 INCH
  • STANDARD FLAT JACKETED, PARALLEL TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.46 INCH X 1.447 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 83 APPROVAL
  • 600 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 699 LB/1000 FT WEIGHT
  • REEL STANDARD PACKAGE
  • 3 CONDUCTOR(S)
  • MOISTURE RESISTANT PLASTIC INSULATION MATERIAL
  • YES
  • 4 AWG CONDUCTOR SIZE
  • THERMOPLASTIC JACKET MATERIAL
  • 19/0.0469 INCH STRANDS STRANDING
  • 8 AWG GROUND CONDUCTOR SIZE
  • SOUTHWIRE[R] BRAND
  • INSULATION THICKNESS 0.06 INCH
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 56366702
Product Name Submersible Pump Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
CHV™ Corona Resistant High Voltage PTFE Cable - CHV - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS; QQ-W-343; MIL-SPEC
Cable Length 250 to 1000 ft (762 to 3048 dm)
Number of Conductors 1 #
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details