Southwire Company, LLC Submersible Pump Cable 56366601

Description
STANDARD FLAT JACKETED, PARALLEL TYPE 1000 FT 1000 LENGTH IN FT 0.41 INCH X 1.295 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 510 LB/1000 FT WEIGHT REEL STANDARD PACKAGE 3 CONDUCTOR(S) MOISTURE RESISTANT PLASTIC INSULATION MATERIAL YES 6 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL 19/0.0372 INCH STRANDS STRANDING 8 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND INSULATION THICKNESS 0.06 INCH
Datasheet
Description
STANDARD FLAT JACKETED, PARALLEL TYPE 1000 FT 1000 LENGTH IN FT 0.41 INCH X 1.295 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 510 LB/1000 FT WEIGHT REEL STANDARD PACKAGE 3 CONDUCTOR(S) MOISTURE RESISTANT PLASTIC INSULATION MATERIAL YES 6 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL 19/0.0372 INCH STRANDS STRANDING 8 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND INSULATION THICKNESS 0.06 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Submersible Pump Cable - 56366601 - Southwire Company, LLC
Carrollton, GA, USA
Submersible Pump Cable
56366601
Submersible Pump Cable 56366601
STANDARD FLAT JACKETED, PARALLEL TYPE 1000 FT 1000 LENGTH IN FT 0.41 INCH X 1.295 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 510 LB/1000 FT WEIGHT REEL STANDARD PACKAGE 3 CONDUCTOR(S) MOISTURE RESISTANT PLASTIC INSULATION MATERIAL YES 6 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL 19/0.0372 INCH STRANDS STRANDING 8 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND INSULATION THICKNESS 0.06 INCH
  • STANDARD FLAT JACKETED, PARALLEL TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.41 INCH X 1.295 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 83 APPROVAL
  • 600 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 510 LB/1000 FT WEIGHT
  • REEL STANDARD PACKAGE
  • 3 CONDUCTOR(S)
  • MOISTURE RESISTANT PLASTIC INSULATION MATERIAL
  • YES
  • 6 AWG CONDUCTOR SIZE
  • THERMOPLASTIC JACKET MATERIAL
  • 19/0.0372 INCH STRANDS STRANDING
  • 8 AWG GROUND CONDUCTOR SIZE
  • SOUTHWIRE[R] BRAND
  • INSULATION THICKNESS 0.06 INCH
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 56366601
Product Name Submersible Pump Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power Rectractile Cord, Plastic - 163 / 164 / 165 / 166 / 167 / 168 / 169 - BRIM Electronics, Inc.
Specs
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
Number of Conductors 2 to 5 #
Rated Voltage 0.3000 to 0.6000 kilovolts
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details