Southwire Company, LLC Submersible Pump Cable 56366502

Description
STANDARD FLAT JACKETED, PARALLEL TYPE 500 FT 500 LENGTH IN FT 0.37 INCH X 1.12 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 347 LB/1000 FT WEIGHT REEL STANDARD PACKAGE 3 CONDUCTOR(S) MOISTURE RESISTANT PLASTIC INSULATION MATERIAL YES 8 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL 19/0.0295 INCH STRANDS STRANDING 10 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND INSULATION THICKNESS 0.06 INCH
Datasheet
Description
STANDARD FLAT JACKETED, PARALLEL TYPE 500 FT 500 LENGTH IN FT 0.37 INCH X 1.12 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 347 LB/1000 FT WEIGHT REEL STANDARD PACKAGE 3 CONDUCTOR(S) MOISTURE RESISTANT PLASTIC INSULATION MATERIAL YES 8 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL 19/0.0295 INCH STRANDS STRANDING 10 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND INSULATION THICKNESS 0.06 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Submersible Pump Cable - 56366502 - Southwire Company, LLC
Carrollton, GA, USA
Submersible Pump Cable
56366502
Submersible Pump Cable 56366502
STANDARD FLAT JACKETED, PARALLEL TYPE 500 FT 500 LENGTH IN FT 0.37 INCH X 1.12 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 347 LB/1000 FT WEIGHT REEL STANDARD PACKAGE 3 CONDUCTOR(S) MOISTURE RESISTANT PLASTIC INSULATION MATERIAL YES 8 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL 19/0.0295 INCH STRANDS STRANDING 10 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND INSULATION THICKNESS 0.06 INCH
  • STANDARD FLAT JACKETED, PARALLEL TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.37 INCH X 1.12 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 83 APPROVAL
  • 600 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 347 LB/1000 FT WEIGHT
  • REEL STANDARD PACKAGE
  • 3 CONDUCTOR(S)
  • MOISTURE RESISTANT PLASTIC INSULATION MATERIAL
  • YES
  • 8 AWG CONDUCTOR SIZE
  • THERMOPLASTIC JACKET MATERIAL
  • 19/0.0295 INCH STRANDS STRANDING
  • 10 AWG GROUND CONDUCTOR SIZE
  • SOUTHWIRE[R] BRAND
  • INSULATION THICKNESS 0.06 INCH
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 56366502
Product Name Submersible Pump Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data