Southwire Company, LLC Submersible Pump Cable 56366402

Description
STANDARD FLAT JACKETED, PARALLEL TYPE 500 FT 500 LENGTH IN FT 0.37 INCH X 0.85 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 268 LB/1000 FT WEIGHT REEL STANDARD PACKAGE 2 CONDUCTOR(S) MOISTURE RESISTANT PLASTIC INSULATION MATERIAL YES 8 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL 19/0.0295 INCH STRANDS STRANDING 10 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND INSULATION THICKNESS 0.06 INCH
Datasheet
Description
STANDARD FLAT JACKETED, PARALLEL TYPE 500 FT 500 LENGTH IN FT 0.37 INCH X 0.85 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 268 LB/1000 FT WEIGHT REEL STANDARD PACKAGE 2 CONDUCTOR(S) MOISTURE RESISTANT PLASTIC INSULATION MATERIAL YES 8 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL 19/0.0295 INCH STRANDS STRANDING 10 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND INSULATION THICKNESS 0.06 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Submersible Pump Cable - 56366402 - Southwire Company, LLC
Carrollton, GA, USA
Submersible Pump Cable
56366402
Submersible Pump Cable 56366402
STANDARD FLAT JACKETED, PARALLEL TYPE 500 FT 500 LENGTH IN FT 0.37 INCH X 0.85 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 268 LB/1000 FT WEIGHT REEL STANDARD PACKAGE 2 CONDUCTOR(S) MOISTURE RESISTANT PLASTIC INSULATION MATERIAL YES 8 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL 19/0.0295 INCH STRANDS STRANDING 10 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND INSULATION THICKNESS 0.06 INCH
  • STANDARD FLAT JACKETED, PARALLEL TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.37 INCH X 0.85 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 83 APPROVAL
  • 600 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 268 LB/1000 FT WEIGHT
  • REEL STANDARD PACKAGE
  • 2 CONDUCTOR(S)
  • MOISTURE RESISTANT PLASTIC INSULATION MATERIAL
  • YES
  • 8 AWG CONDUCTOR SIZE
  • THERMOPLASTIC JACKET MATERIAL
  • 19/0.0295 INCH STRANDS STRANDING
  • 10 AWG GROUND CONDUCTOR SIZE
  • SOUTHWIRE[R] BRAND
  • INSULATION THICKNESS 0.06 INCH
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 56366402
Product Name Submersible Pump Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3516/050-075 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 24.61 ft (75 dm)
View Details
Silicone Flexible Power Cable - CW6044-03 - Cooner Wire Company
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.6000 kilovolts
Rated Temperature 150 C (302 F)
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Multiconductor Cable (optional feature)
View Details
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.3000 to 0.5000 kilovolts
View Details