Southwire Company, LLC Submersible Pump Cable 56366302

Description
STANDARD FLAT JACKETED, PARALLEL TYPE 500 FT 500 LENGTH IN FT 0.31 INCH X 0.94 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 258 LB/1000 FT WEIGHT REEL STANDARD PACKAGE 3 CONDUCTOR(S) MOISTURE RESISTANT PLASTIC INSULATION MATERIAL YES 10 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL 19/0.0234 INCH STRANDS STRANDING 10 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND INSULATION THICKNESS 0.045 INCH
Datasheet
Description
STANDARD FLAT JACKETED, PARALLEL TYPE 500 FT 500 LENGTH IN FT 0.31 INCH X 0.94 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 258 LB/1000 FT WEIGHT REEL STANDARD PACKAGE 3 CONDUCTOR(S) MOISTURE RESISTANT PLASTIC INSULATION MATERIAL YES 10 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL 19/0.0234 INCH STRANDS STRANDING 10 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND INSULATION THICKNESS 0.045 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Submersible Pump Cable - 56366302 - Southwire Company, LLC
Carrollton, GA, USA
Submersible Pump Cable
56366302
Submersible Pump Cable 56366302
STANDARD FLAT JACKETED, PARALLEL TYPE 500 FT 500 LENGTH IN FT 0.31 INCH X 0.94 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 258 LB/1000 FT WEIGHT REEL STANDARD PACKAGE 3 CONDUCTOR(S) MOISTURE RESISTANT PLASTIC INSULATION MATERIAL YES 10 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL 19/0.0234 INCH STRANDS STRANDING 10 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND INSULATION THICKNESS 0.045 INCH
  • STANDARD FLAT JACKETED, PARALLEL TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.31 INCH X 0.94 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 83 APPROVAL
  • 600 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 258 LB/1000 FT WEIGHT
  • REEL STANDARD PACKAGE
  • 3 CONDUCTOR(S)
  • MOISTURE RESISTANT PLASTIC INSULATION MATERIAL
  • YES
  • 10 AWG CONDUCTOR SIZE
  • THERMOPLASTIC JACKET MATERIAL
  • 19/0.0234 INCH STRANDS STRANDING
  • 10 AWG GROUND CONDUCTOR SIZE
  • SOUTHWIRE[R] BRAND
  • INSULATION THICKNESS 0.045 INCH
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 56366302
Product Name Submersible Pump Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Pwr TwinBlade™ - 10126868-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Wires and Cables - H03(05)VV-F - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian); VDE
Rated Voltage 0.5000 kilovolts
Rated Temperature 70 C (158 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details