Southwire Company, LLC Submersible Pump Cable 56366201

Description
STANDARD FLAT JACKETED, PARALLEL TYPE 1000 FT 1000 LENGTH IN FT 0.31 INCH X 0.73 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 195 LB/1000 FT WEIGHT REEL STANDARD PACKAGE 2 CONDUCTOR(S) MOISTURE RESISTANT PLASTIC INSULATION MATERIAL YES 10 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL 19/0.0234 INCH STRANDS STRANDING 10 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND INSULATION THICKNESS 0.045 INCH
Datasheet
Description
STANDARD FLAT JACKETED, PARALLEL TYPE 1000 FT 1000 LENGTH IN FT 0.31 INCH X 0.73 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 195 LB/1000 FT WEIGHT REEL STANDARD PACKAGE 2 CONDUCTOR(S) MOISTURE RESISTANT PLASTIC INSULATION MATERIAL YES 10 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL 19/0.0234 INCH STRANDS STRANDING 10 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND INSULATION THICKNESS 0.045 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Submersible Pump Cable - 56366201 - Southwire Company, LLC
Carrollton, GA, USA
Submersible Pump Cable
56366201
Submersible Pump Cable 56366201
STANDARD FLAT JACKETED, PARALLEL TYPE 1000 FT 1000 LENGTH IN FT 0.31 INCH X 0.73 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 195 LB/1000 FT WEIGHT REEL STANDARD PACKAGE 2 CONDUCTOR(S) MOISTURE RESISTANT PLASTIC INSULATION MATERIAL YES 10 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL 19/0.0234 INCH STRANDS STRANDING 10 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND INSULATION THICKNESS 0.045 INCH
  • STANDARD FLAT JACKETED, PARALLEL TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.31 INCH X 0.73 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 83 APPROVAL
  • 600 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 195 LB/1000 FT WEIGHT
  • REEL STANDARD PACKAGE
  • 2 CONDUCTOR(S)
  • MOISTURE RESISTANT PLASTIC INSULATION MATERIAL
  • YES
  • 10 AWG CONDUCTOR SIZE
  • THERMOPLASTIC JACKET MATERIAL
  • 19/0.0234 INCH STRANDS STRANDING
  • 10 AWG GROUND CONDUCTOR SIZE
  • SOUTHWIRE[R] BRAND
  • INSULATION THICKNESS 0.045 INCH
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 56366201
Product Name Submersible Pump Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
TPE Power Retractile Cords - 181 / 182 / 183 / 184 / 185 / 186 - BRIM Electronics, Inc.
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1 to 22 ft (3.05 to 67.06 dm)
Number of Conductors 2 to 10 #
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 30 amps
Rated Temperature 80 C (176 F)
View Details
2 suppliers