Southwire Company, LLC Submersible Pump Cable 56366101

Description
STANDARD FLAT JACKETED, PARALLEL TYPE 1000 FT 1000 LENGTH IN FT 0.282 INCH X 0.85 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 193 LB/1000 FT WEIGHT REEL STANDARD PACKAGE 3 CONDUCTOR(S) MOISTURE RESISTANT PLASTIC INSULATION MATERIAL YES 12 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL 19/0.0185 INCH STRANDS STRANDING 12 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND INSULATION THICKNESS 0.045 INCH
Datasheet
Description
STANDARD FLAT JACKETED, PARALLEL TYPE 1000 FT 1000 LENGTH IN FT 0.282 INCH X 0.85 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 193 LB/1000 FT WEIGHT REEL STANDARD PACKAGE 3 CONDUCTOR(S) MOISTURE RESISTANT PLASTIC INSULATION MATERIAL YES 12 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL 19/0.0185 INCH STRANDS STRANDING 12 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND INSULATION THICKNESS 0.045 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Submersible Pump Cable - 56366101 - Southwire Company, LLC
Carrollton, GA, USA
Submersible Pump Cable
56366101
Submersible Pump Cable 56366101
STANDARD FLAT JACKETED, PARALLEL TYPE 1000 FT 1000 LENGTH IN FT 0.282 INCH X 0.85 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 193 LB/1000 FT WEIGHT REEL STANDARD PACKAGE 3 CONDUCTOR(S) MOISTURE RESISTANT PLASTIC INSULATION MATERIAL YES 12 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL 19/0.0185 INCH STRANDS STRANDING 12 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND INSULATION THICKNESS 0.045 INCH
  • STANDARD FLAT JACKETED, PARALLEL TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.282 INCH X 0.85 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 83 APPROVAL
  • 600 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 193 LB/1000 FT WEIGHT
  • REEL STANDARD PACKAGE
  • 3 CONDUCTOR(S)
  • MOISTURE RESISTANT PLASTIC INSULATION MATERIAL
  • YES
  • 12 AWG CONDUCTOR SIZE
  • THERMOPLASTIC JACKET MATERIAL
  • 19/0.0185 INCH STRANDS STRANDING
  • 12 AWG GROUND CONDUCTOR SIZE
  • SOUTHWIRE[R] BRAND
  • INSULATION THICKNESS 0.045 INCH
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 56366101
Product Name Submersible Pump Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

PVC Flexible Power Cable - CW 6254-2 - Cooner Wire Company
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Amperage 35 amps
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details
Cable XLR to 2xYellow Faston,3m,DC Power - AO-1490-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details