Southwire Company, LLC Combination Communication Cable 561010502

Description
ORANGE (SHIELDED), WHITE/GREEN/GRAY (UNSHIELDED) COLOR BARE COPPER CONDUCTOR MATERIAL UL, ETL, CSA C22.2 APPROVAL LOCK POWER, DOOR CONTACT, REQUEST TO EXIT, CARD READER APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING (3) 22 AWG, (1) 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL YELLOW JACKET COLOR 10 UNSHIELDED CONDUCTOR(S) 6 SHIELDED CONDUCT(S) SIGNAL[R] BRAND ROHS COMPLIANT JACKET THICKNESS 0.019 INCH CABLE DIAMETER 0.386 INCH LENGTH 500 FT 56101 MODEL
Datasheet
Description
ORANGE (SHIELDED), WHITE/GREEN/GRAY (UNSHIELDED) COLOR BARE COPPER CONDUCTOR MATERIAL UL, ETL, CSA C22.2 APPROVAL LOCK POWER, DOOR CONTACT, REQUEST TO EXIT, CARD READER APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING (3) 22 AWG, (1) 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL YELLOW JACKET COLOR 10 UNSHIELDED CONDUCTOR(S) 6 SHIELDED CONDUCT(S) SIGNAL[R] BRAND ROHS COMPLIANT JACKET THICKNESS 0.019 INCH CABLE DIAMETER 0.386 INCH LENGTH 500 FT 56101 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Communication Cable - 561010502 - Southwire Company, LLC
Carrollton, GA, USA
Combination Communication Cable
561010502
Combination Communication Cable 561010502
ORANGE (SHIELDED), WHITE/GREEN/GRAY (UNSHIELDED) COLOR BARE COPPER CONDUCTOR MATERIAL UL, ETL, CSA C22.2 APPROVAL LOCK POWER, DOOR CONTACT, REQUEST TO EXIT, CARD READER APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING (3) 22 AWG, (1) 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL YELLOW JACKET COLOR 10 UNSHIELDED CONDUCTOR(S) 6 SHIELDED CONDUCT(S) SIGNAL[R] BRAND ROHS COMPLIANT JACKET THICKNESS 0.019 INCH CABLE DIAMETER 0.386 INCH LENGTH 500 FT 56101 MODEL
  • ORANGE (SHIELDED), WHITE/GREEN/GRAY (UNSHIELDED) COLOR
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL, CSA C22.2 APPROVAL
  • LOCK POWER, DOOR CONTACT, REQUEST TO EXIT, CARD READER APPLICATION
  • 300 V VOLTAGE RATING
  • 60 DEG C TEMPERATURE RATING
  • (3) 22 AWG, (1) 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • YELLOW JACKET COLOR
  • 10 UNSHIELDED CONDUCTOR(S)
  • 6 SHIELDED CONDUCT(S)
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • JACKET THICKNESS 0.019 INCH
  • CABLE DIAMETER 0.386 INCH
  • LENGTH 500 FT
  • 56101 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 561010502
Product Name Combination Communication Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 3EQ-24C222-32M-9-ND - DigiKey
Specs
Product Category Cable
Cable Length 50 ft (152 dm)
Number of Conductors 4 #
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
E6A0824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A0824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 6; Twisted Pair
Rated Voltage 1.5 kilovolts
View Details
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details