Southwire Company, LLC Combination Communication Cable 561000500

Description
ORANGE (SHIELDED), WHITE/GREEN/GRAY (UNSHIELDED) COLOR BARE COPPER CONDUCTOR MATERIAL UL, ETL, CSA C22.2 APPROVAL LOCK POWER, DOOR CONTACT, REQUEST TO EXIT, CARD READER APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING (3) 22 AWG, (1) 18 AWG CONDUCTOR SIZE 10 UNSHIELDED CONDUCTOR(S) 6 SHIELDED CONDUCT(S) SIGNAL[R] BRAND ROHS COMPLIANT CABLE DIAMETER 0.348 INCH LENGTH 500 FT 56100 MODEL
Datasheet
Description
ORANGE (SHIELDED), WHITE/GREEN/GRAY (UNSHIELDED) COLOR BARE COPPER CONDUCTOR MATERIAL UL, ETL, CSA C22.2 APPROVAL LOCK POWER, DOOR CONTACT, REQUEST TO EXIT, CARD READER APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING (3) 22 AWG, (1) 18 AWG CONDUCTOR SIZE 10 UNSHIELDED CONDUCTOR(S) 6 SHIELDED CONDUCT(S) SIGNAL[R] BRAND ROHS COMPLIANT CABLE DIAMETER 0.348 INCH LENGTH 500 FT 56100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Communication Cable - 561000500 - Southwire Company, LLC
Carrollton, GA, USA
Combination Communication Cable
561000500
Combination Communication Cable 561000500
ORANGE (SHIELDED), WHITE/GREEN/GRAY (UNSHIELDED) COLOR BARE COPPER CONDUCTOR MATERIAL UL, ETL, CSA C22.2 APPROVAL LOCK POWER, DOOR CONTACT, REQUEST TO EXIT, CARD READER APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING (3) 22 AWG, (1) 18 AWG CONDUCTOR SIZE 10 UNSHIELDED CONDUCTOR(S) 6 SHIELDED CONDUCT(S) SIGNAL[R] BRAND ROHS COMPLIANT CABLE DIAMETER 0.348 INCH LENGTH 500 FT 56100 MODEL
  • ORANGE (SHIELDED), WHITE/GREEN/GRAY (UNSHIELDED) COLOR
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL, CSA C22.2 APPROVAL
  • LOCK POWER, DOOR CONTACT, REQUEST TO EXIT, CARD READER APPLICATION
  • 300 V VOLTAGE RATING
  • 60 DEG C TEMPERATURE RATING
  • (3) 22 AWG, (1) 18 AWG CONDUCTOR SIZE
  • 10 UNSHIELDED CONDUCTOR(S)
  • 6 SHIELDED CONDUCT(S)
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • CABLE DIAMETER 0.348 INCH
  • LENGTH 500 FT
  • 56100 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 561000500
Product Name Combination Communication Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN5B3AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 3.28 ft (10 dm)
View Details
Kinetix 6000M network cable - 2090-CNSSPSS-AA20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details
Ethernet connection cable - E12225 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Standards / Certifications CE Marking
View Details