Southwire Company, LLC Portable Cord 56071101

Description
STOOW TYPE 250 FT 250 LENGTH IN FT 0.66 INCH OUTER DIAMETER ASTM B-174 BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION 600 V VOLTAGE RATING -34 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 104/30 STRANDS STRANDING YELLOW JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet
Description
STOOW TYPE 250 FT 250 LENGTH IN FT 0.66 INCH OUTER DIAMETER ASTM B-174 BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION 600 V VOLTAGE RATING -34 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 104/30 STRANDS STRANDING YELLOW JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 56071101 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
56071101
Portable Cord 56071101
STOOW TYPE 250 FT 250 LENGTH IN FT 0.66 INCH OUTER DIAMETER ASTM B-174 BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION 600 V VOLTAGE RATING -34 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 104/30 STRANDS STRANDING YELLOW JACKET COLOR SOUTHWIRE[R] BRAND
  • STOOW TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.66 INCH OUTER DIAMETER
  • ASTM B-174 BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA 22.2 APPROVAL
  • INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION
  • 600 V VOLTAGE RATING
  • -34 TO 105 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 104/30 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 56071101
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power Rectractile Cord, TPE - 165 / 166 / 167 / 168 / 169 / - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
Number of Conductors 2 to 10 #
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details