STOOW TYPE
250 FT
250 LENGTH IN FT
0.605 INCH OUTER DIAMETER
ASTM B-174 BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA 22.2 APPROVAL
INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION
600 V VOLTAGE RATING
-34 TO 105 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
PVC INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
PVC JACKET MATERIAL
SPOOL PACKAGE TYPE
65/30 STRANDS STRANDING
YELLOW JACKET COLOR
SOUTHWIRE[R] BRAND
Southwire Company, LLC
Done
Datasheet
Description
STOOW TYPE
250 FT
250 LENGTH IN FT
0.605 INCH OUTER DIAMETER
ASTM B-174 BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA 22.2 APPROVAL
INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION
600 V VOLTAGE RATING
-34 TO 105 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
PVC INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
PVC JACKET MATERIAL
SPOOL PACKAGE TYPE
65/30 STRANDS STRANDING
YELLOW JACKET COLOR
SOUTHWIRE[R] BRAND
STOOW TYPE
250 FT
250 LENGTH IN FT
0.605 INCH OUTER DIAMETER
ASTM B-174 BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA 22.2 APPROVAL
INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION
600 V VOLTAGE RATING
-34 TO 105 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
PVC INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
PVC JACKET MATERIAL
SPOOL PACKAGE TYPE
65/30 STRANDS STRANDING
YELLOW JACKET COLOR
SOUTHWIRE[R] BRAND
STOOW TYPE
250 FT
250 LENGTH IN FT
0.605 INCH OUTER DIAMETER
ASTM B-174 BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA 22.2 APPROVAL
INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION
600 V VOLTAGE RATING
-34 TO 105 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
PVC INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
PVC JACKET MATERIAL
SPOOL PACKAGE TYPE
65/30 STRANDS STRANDING
YELLOW JACKET COLOR
SOUTHWIRE[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
56070801
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)