SOOW TYPE
250 FT
250 LENGTH IN FT
695 MIL OUTER DIAMETER
ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
12 CONDUCTOR(S)
EPDM RUBBER INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN, RED, ORANGE, BLUE, WHITE WITH BLACK TRACER, RED WITH BLACK TRACER, GREEN WITH BLACK TRACER, ORANGE WITH BLACK TRACER, BLUE WITH BLACK TRACER, BLACK WITH WHITE TRACER COLOR CODE
CPE JACKET MATERIAL
REEL PACKAGE TYPE
26/30 STRANDS STRANDING
BLACK JACKET COLOR
VIPER[R] BRAND
Southwire Company, LLC
Done
Datasheet
Description
SOOW TYPE
250 FT
250 LENGTH IN FT
695 MIL OUTER DIAMETER
ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
12 CONDUCTOR(S)
EPDM RUBBER INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN, RED, ORANGE, BLUE, WHITE WITH BLACK TRACER, RED WITH BLACK TRACER, GREEN WITH BLACK TRACER, ORANGE WITH BLACK TRACER, BLUE WITH BLACK TRACER, BLACK WITH WHITE TRACER COLOR CODE
CPE JACKET MATERIAL
REEL PACKAGE TYPE
26/30 STRANDS STRANDING
BLACK JACKET COLOR
VIPER[R] BRAND
SOOW TYPE
250 FT
250 LENGTH IN FT
695 MIL OUTER DIAMETER
ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
12 CONDUCTOR(S)
EPDM RUBBER INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN, RED, ORANGE, BLUE, WHITE WITH BLACK TRACER, RED WITH BLACK TRACER, GREEN WITH BLACK TRACER, ORANGE WITH BLACK TRACER, BLUE WITH BLACK TRACER, BLACK WITH WHITE TRACER COLOR CODE
CPE JACKET MATERIAL
REEL PACKAGE TYPE
26/30 STRANDS STRANDING
BLACK JACKET COLOR
VIPER[R] BRAND
SOOW TYPE
250 FT
250 LENGTH IN FT
695 MIL OUTER DIAMETER
ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
12 CONDUCTOR(S)
EPDM RUBBER INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN, RED, ORANGE, BLUE, WHITE WITH BLACK TRACER, RED WITH BLACK TRACER, GREEN WITH BLACK TRACER, ORANGE WITH BLACK TRACER, BLUE WITH BLACK TRACER, BLACK WITH WHITE TRACER COLOR CODE
CPE JACKET MATERIAL
REEL PACKAGE TYPE
26/30 STRANDS STRANDING
BLACK JACKET COLOR
VIPER[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
56052703
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)