Southwire Company, LLC Portable Cord 56004206

Description
SOOW TYPE 250 FT 250 LENGTH IN FT 1.08 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CPE JACKET MATERIAL REEL PACKAGE TYPE 133/0.0142 STRANDS STRANDING BLACK JACKET COLOR VIPER[R] BRAND
Datasheet
Description
SOOW TYPE 250 FT 250 LENGTH IN FT 1.08 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CPE JACKET MATERIAL REEL PACKAGE TYPE 133/0.0142 STRANDS STRANDING BLACK JACKET COLOR VIPER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 56004206 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
56004206
Portable Cord 56004206
SOOW TYPE 250 FT 250 LENGTH IN FT 1.08 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CPE JACKET MATERIAL REEL PACKAGE TYPE 133/0.0142 STRANDS STRANDING BLACK JACKET COLOR VIPER[R] BRAND
  • SOOW TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 1.08 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA 22.2 APPROVAL
  • INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • EPDM RUBBER INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN COLOR CODE
  • CPE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 133/0.0142 STRANDS STRANDING
  • BLACK JACKET COLOR
  • VIPER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 56004206
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 4 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data