Southwire Company, LLC Armored Cable 55979101

Description
MCAP, HCF TYPE 250 FT 0.51 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1569 APPROVAL 277/480/600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) THHN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BROWN/ORANGE/GRAY/GR EEN COLOR CODE COIL PACKAGE TYPE STRANDED STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 10 AWG SOLID BARE ALUMINUM (BONDING), 12 AWG GREEN INSULATED GROUND CONDUCTOR TYPE ROHS COMPATIBLE APPLICABLE STANDARD NFPA 70, FEDERAL SPECIFICATION A-A-59544, IEEE 1202
Datasheet
Description
MCAP, HCF TYPE 250 FT 0.51 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1569 APPROVAL 277/480/600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) THHN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BROWN/ORANGE/GRAY/GR EEN COLOR CODE COIL PACKAGE TYPE STRANDED STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 10 AWG SOLID BARE ALUMINUM (BONDING), 12 AWG GREEN INSULATED GROUND CONDUCTOR TYPE ROHS COMPATIBLE APPLICABLE STANDARD NFPA 70, FEDERAL SPECIFICATION A-A-59544, IEEE 1202
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 55979101 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
55979101
Armored Cable 55979101
MCAP, HCF TYPE 250 FT 0.51 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1569 APPROVAL 277/480/600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) THHN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BROWN/ORANGE/GRAY/GR EEN COLOR CODE COIL PACKAGE TYPE STRANDED STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 10 AWG SOLID BARE ALUMINUM (BONDING), 12 AWG GREEN INSULATED GROUND CONDUCTOR TYPE ROHS COMPATIBLE APPLICABLE STANDARD NFPA 70, FEDERAL SPECIFICATION A-A-59544, IEEE 1202
  • MCAP, HCF TYPE
  • 250 FT
  • 0.51 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83/1063/1569 APPROVAL
  • 277/480/600 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • THHN INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BROWN/ORANGE/GRAY/GREEN COLOR CODE
  • COIL PACKAGE TYPE
  • STRANDED STRANDING
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • 10 AWG SOLID BARE ALUMINUM (BONDING), 12 AWG GREEN INSULATED GROUND CONDUCTOR TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NFPA 70, FEDERAL SPECIFICATION A-A-59544, IEEE 1202
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55979101
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 3 #
Rated Voltage 0.2770 to 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power Rectractile Cord, Plastic - 163 / 164 / 165 / 166 / 167 / 168 / 169 - BRIM Electronics, Inc.
Specs
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
Number of Conductors 2 to 5 #
Rated Voltage 0.3000 to 0.6000 kilovolts
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details