Southwire Company, LLC Armored Cable 55936101

Description
MCAP, HCF TYPE 250 FT 0.54 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1569 APPROVAL 120/208/600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) THHN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/WHITE/RED/BLUE COLOR CODE COIL PACKAGE TYPE STRANDED STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 10 AWG SOLID BARE ALUMINUM (BONDING), 12 AWG GREEN INSULATED GROUND CONDUCTOR TYPE ROHS COMPATIBLE APPLICABLE STANDARD NFPA 70, FEDERAL SPECIFICATION A-A-59544, IEEE 1202
Datasheet
Description
MCAP, HCF TYPE 250 FT 0.54 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1569 APPROVAL 120/208/600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) THHN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/WHITE/RED/BLUE COLOR CODE COIL PACKAGE TYPE STRANDED STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 10 AWG SOLID BARE ALUMINUM (BONDING), 12 AWG GREEN INSULATED GROUND CONDUCTOR TYPE ROHS COMPATIBLE APPLICABLE STANDARD NFPA 70, FEDERAL SPECIFICATION A-A-59544, IEEE 1202
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 55936101 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
55936101
Armored Cable 55936101
MCAP, HCF TYPE 250 FT 0.54 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1569 APPROVAL 120/208/600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) THHN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/WHITE/RED/BLUE COLOR CODE COIL PACKAGE TYPE STRANDED STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 10 AWG SOLID BARE ALUMINUM (BONDING), 12 AWG GREEN INSULATED GROUND CONDUCTOR TYPE ROHS COMPATIBLE APPLICABLE STANDARD NFPA 70, FEDERAL SPECIFICATION A-A-59544, IEEE 1202
  • MCAP, HCF TYPE
  • 250 FT
  • 0.54 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83/1063/1569 APPROVAL
  • 120/208/600 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • THHN INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK/WHITE/RED/BLUE COLOR CODE
  • COIL PACKAGE TYPE
  • STRANDED STRANDING
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • 10 AWG SOLID BARE ALUMINUM (BONDING), 12 AWG GREEN INSULATED GROUND CONDUCTOR TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NFPA 70, FEDERAL SPECIFICATION A-A-59544, IEEE 1202
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55936101
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 4 #
Rated Voltage 0.1200 to 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
Power cable - 756-3502/050-050 - WAGO
Specs
Product Type Power Cable; M12 socket - Free end
Standards / Approvals RoHS
Cable Length 16.4 ft (50 dm)
View Details
2 suppliers