Southwire Company, LLC Industrial Cord/Cable 55926901

Description
DIESEL LOCOMOTIVE CABLE TYPE 0.42 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 44, CSA C22.2 APPROVAL 2000 V VOLTAGE RATING 140 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 4 AWG CONDUCTOR SIZE SUNLIGHT RESISTANT CPE JACKET MATERIAL 105/34 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.06 INCH WEIGHT 205 LB/MFT
Datasheet
Description
DIESEL LOCOMOTIVE CABLE TYPE 0.42 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 44, CSA C22.2 APPROVAL 2000 V VOLTAGE RATING 140 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 4 AWG CONDUCTOR SIZE SUNLIGHT RESISTANT CPE JACKET MATERIAL 105/34 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.06 INCH WEIGHT 205 LB/MFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 55926901 - Southwire Company, LLC
Carrollton, GA, USA
Industrial Cord/Cable
55926901
Industrial Cord/Cable 55926901
DIESEL LOCOMOTIVE CABLE TYPE 0.42 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 44, CSA C22.2 APPROVAL 2000 V VOLTAGE RATING 140 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 4 AWG CONDUCTOR SIZE SUNLIGHT RESISTANT CPE JACKET MATERIAL 105/34 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.06 INCH WEIGHT 205 LB/MFT
  • DIESEL LOCOMOTIVE CABLE TYPE
  • 0.42 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • UL 44, CSA C22.2 APPROVAL
  • 2000 V VOLTAGE RATING
  • 140 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • EPDM RUBBER INSULATION MATERIAL
  • 4 AWG CONDUCTOR SIZE
  • SUNLIGHT RESISTANT CPE JACKET MATERIAL
  • 105/34 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPLIANT
  • INSULATION THICKNESS 0.06 INCH
  • WEIGHT 205 LB/MFT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 55926901
Product Name Industrial Cord/Cable
Product Category Cable
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Multiconductor Cable - AS999-26-3SJ - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Twisted Pair & Multicore Data Cable - 349890 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details