Southwire Company, LLC Industrial Cord/Cable 55926801

Description
DIESEL LOCOMOTIVE CABLE TYPE 1000 FT 1000 LENGTH IN FT TINNED ANNEALED COPPER CONDUCTOR MATERIAL UL 44, CSA APPROVAL 2 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 373.7 KCMIL CONDUCTOR SIZE CPE JACKET MATERIAL REEL PACKAGE TYPE BLACK JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet
Description
DIESEL LOCOMOTIVE CABLE TYPE 1000 FT 1000 LENGTH IN FT TINNED ANNEALED COPPER CONDUCTOR MATERIAL UL 44, CSA APPROVAL 2 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 373.7 KCMIL CONDUCTOR SIZE CPE JACKET MATERIAL REEL PACKAGE TYPE BLACK JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 55926801 - Southwire Company, LLC
Carrollton, GA, USA
Industrial Cord/Cable
55926801
Industrial Cord/Cable 55926801
DIESEL LOCOMOTIVE CABLE TYPE 1000 FT 1000 LENGTH IN FT TINNED ANNEALED COPPER CONDUCTOR MATERIAL UL 44, CSA APPROVAL 2 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 373.7 KCMIL CONDUCTOR SIZE CPE JACKET MATERIAL REEL PACKAGE TYPE BLACK JACKET COLOR SOUTHWIRE[R] BRAND
  • DIESEL LOCOMOTIVE CABLE TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • TINNED ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 44, CSA APPROVAL
  • 2 KV VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • EPDM RUBBER INSULATION MATERIAL
  • 373.7 KCMIL CONDUCTOR SIZE
  • CPE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • BLACK JACKET COLOR
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 55926801
Product Name Industrial Cord/Cable
Product Category Cable
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Multiconductor Cable - AS999-22-4J - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Twisted Pair & Multicore Data Cable - 2769918 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -196 C (-321 F)
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details