Southwire Company, LLC Armored Cable 55879002

Description
MC TYPE 1000 FT 1000 LENGTH IN FT 426.5 TO 446.5 MIL OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569, UL 1063, NFPA 70 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 90 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE ORANGE/GRAY COLOR CODE REEL PACKAGE TYPE STRANDED STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 10 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE SOUTHWIRE[R] BRAND
Datasheet
Description
MC TYPE 1000 FT 1000 LENGTH IN FT 426.5 TO 446.5 MIL OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569, UL 1063, NFPA 70 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 90 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE ORANGE/GRAY COLOR CODE REEL PACKAGE TYPE STRANDED STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 10 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 55879002 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
55879002
Armored Cable 55879002
MC TYPE 1000 FT 1000 LENGTH IN FT 426.5 TO 446.5 MIL OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569, UL 1063, NFPA 70 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 90 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE ORANGE/GRAY COLOR CODE REEL PACKAGE TYPE STRANDED STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 10 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE SOUTHWIRE[R] BRAND
  • MC TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 426.5 TO 446.5 MIL OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1569, UL 1063, NFPA 70 APPROVAL
  • 600 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 90 LB/MFT WEIGHT
  • 2 CONDUCTOR(S)
  • THHN INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • ORANGE/GRAY COLOR CODE
  • REEL PACKAGE TYPE
  • STRANDED STRANDING
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • 10 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55879002
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 2 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details