Southwire Company, LLC Armored Cable 55876802

Description
MCAP TYPE 1000 FT 0.43 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1569 APPROVAL 120/208/600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) THHN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE RED/WHITE COLOR CODE REEL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 10 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE ROHS COMPATIBLE APPLICABLE STANDARD NFPA 70, FEDERAL SPECIFICATION A-A-59544, IEEE 1202
Datasheet
Description
MCAP TYPE 1000 FT 0.43 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1569 APPROVAL 120/208/600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) THHN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE RED/WHITE COLOR CODE REEL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 10 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE ROHS COMPATIBLE APPLICABLE STANDARD NFPA 70, FEDERAL SPECIFICATION A-A-59544, IEEE 1202
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 55876802 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
55876802
Armored Cable 55876802
MCAP TYPE 1000 FT 0.43 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1569 APPROVAL 120/208/600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) THHN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE RED/WHITE COLOR CODE REEL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 10 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE ROHS COMPATIBLE APPLICABLE STANDARD NFPA 70, FEDERAL SPECIFICATION A-A-59544, IEEE 1202
  • MCAP TYPE
  • 1000 FT
  • 0.43 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83/1063/1569 APPROVAL
  • 120/208/600 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • THHN INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • RED/WHITE COLOR CODE
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • 10 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NFPA 70, FEDERAL SPECIFICATION A-A-59544, IEEE 1202
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55876802
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 2 #
Rated Voltage 0.1200 to 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
Power cable - 756-3516/050-075 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 24.61 ft (75 dm)
View Details