Southwire Company, LLC Armored Cable 55876701

Description
MC TYPE 1000 FT 1000 LENGTH IN FT 1.477 INCH OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 83, UL 1569, UL 1685 APPROVAL 600 V VOLTAGE RATING 155 AMPERE (75 DEG C), 175 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 961 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN-2 INSULATION MATERIAL (3) 3/0 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 4 AWG BARE ALUMINUM GROUND CONDUCTOR TYPE ALUMAFLEX[T], SOUTHWIRE[R] BRAND
Datasheet
Description
MC TYPE 1000 FT 1000 LENGTH IN FT 1.477 INCH OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 83, UL 1569, UL 1685 APPROVAL 600 V VOLTAGE RATING 155 AMPERE (75 DEG C), 175 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 961 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN-2 INSULATION MATERIAL (3) 3/0 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 4 AWG BARE ALUMINUM GROUND CONDUCTOR TYPE ALUMAFLEX[T], SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 55876701 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
55876701
Armored Cable 55876701
MC TYPE 1000 FT 1000 LENGTH IN FT 1.477 INCH OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 83, UL 1569, UL 1685 APPROVAL 600 V VOLTAGE RATING 155 AMPERE (75 DEG C), 175 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 961 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN-2 INSULATION MATERIAL (3) 3/0 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 4 AWG BARE ALUMINUM GROUND CONDUCTOR TYPE ALUMAFLEX[T], SOUTHWIRE[R] BRAND
  • MC TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 1.477 INCH OUTER DIAMETER
  • ALUMINUM ALLOY CONDUCTOR MATERIAL
  • UL 83, UL 1569, UL 1685 APPROVAL
  • 600 V VOLTAGE RATING
  • 155 AMPERE (75 DEG C), 175 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 961 LB/MFT WEIGHT
  • 3 CONDUCTOR(S)
  • THHN/THWN-2 INSULATION MATERIAL
  • (3) 3/0 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • 4 AWG BARE ALUMINUM GROUND CONDUCTOR TYPE
  • ALUMAFLEX[T], SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55876701
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Rulan Insulated Hi-voltage Cable, Shielded - 1865 - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS; UL Recognized Component Mark (US and Canadian)
Cable Length 100 to 1000 ft (305 to 3048 dm)
Rated Voltage 16 to 40 kilovolts
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details