Southwire Company, LLC Portable Cord 55828908

Description
SOOW TYPE 5000 FT 5000 LENGTH IN FT 0.67 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CPE JACKET MATERIAL REEL PACKAGE TYPE 104/30 STRANDS STRANDING YELLOW JACKET COLOR VIPER[R] BRAND
Datasheet
Description
SOOW TYPE 5000 FT 5000 LENGTH IN FT 0.67 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CPE JACKET MATERIAL REEL PACKAGE TYPE 104/30 STRANDS STRANDING YELLOW JACKET COLOR VIPER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 55828908 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
55828908
Portable Cord 55828908
SOOW TYPE 5000 FT 5000 LENGTH IN FT 0.67 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CPE JACKET MATERIAL REEL PACKAGE TYPE 104/30 STRANDS STRANDING YELLOW JACKET COLOR VIPER[R] BRAND
  • SOOW TYPE
  • 5000 FT
  • 5000 LENGTH IN FT
  • 0.67 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • INDUSTRIAL EQUIPMENT, HEAVY TOOL, BATTERY CHARGER, PORTABLE LIGHT WELDING LEAD, MARINE DOCKSIDE POWER, POWER EXTENSION AND MINING APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • EPDM RUBBER INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • CPE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 104/30 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • VIPER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55828908
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 5000 ft (15240 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Cable 4xDC-power (M) to 2xFaston(F) 2.9m - AO-0548--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Multiconductor Cable (optional feature)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details