SOOW TYPE
500 FT
500 LENGTH IN FT
530 MIL OUTER DIAMETER
ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
8 CONDUCTOR(S)
EPDM RUBBER INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN, RED, ORANGE, BLUE, WHITE WITH BLACK TRACER, RED WITH BLACK TRACER COLOR CODE
CPE JACKET MATERIAL
REEL PACKAGE TYPE
16/30 STRANDS STRANDING
BLACK JACKET COLOR
VIPER[R] BRAND
Southwire Company, LLC
Done
Datasheet
Description
SOOW TYPE
500 FT
500 LENGTH IN FT
530 MIL OUTER DIAMETER
ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
8 CONDUCTOR(S)
EPDM RUBBER INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN, RED, ORANGE, BLUE, WHITE WITH BLACK TRACER, RED WITH BLACK TRACER COLOR CODE
CPE JACKET MATERIAL
REEL PACKAGE TYPE
16/30 STRANDS STRANDING
BLACK JACKET COLOR
VIPER[R] BRAND
SOOW TYPE
500 FT
500 LENGTH IN FT
530 MIL OUTER DIAMETER
ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
8 CONDUCTOR(S)
EPDM RUBBER INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN, RED, ORANGE, BLUE, WHITE WITH BLACK TRACER, RED WITH BLACK TRACER COLOR CODE
CPE JACKET MATERIAL
REEL PACKAGE TYPE
16/30 STRANDS STRANDING
BLACK JACKET COLOR
VIPER[R] BRAND
SOOW TYPE
500 FT
500 LENGTH IN FT
530 MIL OUTER DIAMETER
ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
8 CONDUCTOR(S)
EPDM RUBBER INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN, RED, ORANGE, BLUE, WHITE WITH BLACK TRACER, RED WITH BLACK TRACER COLOR CODE
CPE JACKET MATERIAL
REEL PACKAGE TYPE
16/30 STRANDS STRANDING
BLACK JACKET COLOR
VIPER[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
55823805
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)