SOOW TYPE
2500 FT
2500 LENGTH IN FT
500 MIL OUTER DIAMETER
ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
7 CONDUCTOR(S)
EPDM RUBBER INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN, RED, ORANGE, BLUE, WHITE WITH BLACK TRACER COLOR CODE
CPE JACKET MATERIAL
REEL PACKAGE TYPE
16/30 STRANDS STRANDING
BLACK JACKET COLOR
VIPER[R] BRAND
Southwire Company, LLC
Done
Datasheet
Description
SOOW TYPE
2500 FT
2500 LENGTH IN FT
500 MIL OUTER DIAMETER
ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
7 CONDUCTOR(S)
EPDM RUBBER INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN, RED, ORANGE, BLUE, WHITE WITH BLACK TRACER COLOR CODE
CPE JACKET MATERIAL
REEL PACKAGE TYPE
16/30 STRANDS STRANDING
BLACK JACKET COLOR
VIPER[R] BRAND
SOOW TYPE
2500 FT
2500 LENGTH IN FT
500 MIL OUTER DIAMETER
ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
7 CONDUCTOR(S)
EPDM RUBBER INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN, RED, ORANGE, BLUE, WHITE WITH BLACK TRACER COLOR CODE
CPE JACKET MATERIAL
REEL PACKAGE TYPE
16/30 STRANDS STRANDING
BLACK JACKET COLOR
VIPER[R] BRAND
SOOW TYPE
2500 FT
2500 LENGTH IN FT
500 MIL OUTER DIAMETER
ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
7 CONDUCTOR(S)
EPDM RUBBER INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN, RED, ORANGE, BLUE, WHITE WITH BLACK TRACER COLOR CODE
CPE JACKET MATERIAL
REEL PACKAGE TYPE
16/30 STRANDS STRANDING
BLACK JACKET COLOR
VIPER[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
55823703
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)