Southwire Company, LLC Portable Cord 55823402

Description
SOOW TYPE 1000 FT 1000 LENGTH IN FT 575 MIL OUTER DIAMETER ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN, RED, ORANGE, BLUE, WHITE WITH BLACK TRACER, RED WITH BLACK TRACER COLOR CODE CPE JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR VIPER[R] BRAND
Datasheet
Description
SOOW TYPE 1000 FT 1000 LENGTH IN FT 575 MIL OUTER DIAMETER ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN, RED, ORANGE, BLUE, WHITE WITH BLACK TRACER, RED WITH BLACK TRACER COLOR CODE CPE JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR VIPER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 55823402 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
55823402
Portable Cord 55823402
SOOW TYPE 1000 FT 1000 LENGTH IN FT 575 MIL OUTER DIAMETER ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN, RED, ORANGE, BLUE, WHITE WITH BLACK TRACER, RED WITH BLACK TRACER COLOR CODE CPE JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR VIPER[R] BRAND
  • SOOW TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 575 MIL OUTER DIAMETER
  • ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • HEAVY INDUSTRIAL, PROCESSING AND CONSTRUCTION EQUIPMENT APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 8 CONDUCTOR(S)
  • EPDM RUBBER INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN, RED, ORANGE, BLUE, WHITE WITH BLACK TRACER, RED WITH BLACK TRACER COLOR CODE
  • CPE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • VIPER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55823402
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data