Southwire Company, LLC Portable Cord 55818502

Description
SJOOW TYPE 1000 FT 1000 LENGTH IN FT 0.335 INCH OUTER DIAMETER ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL PORTABLE TOOL, PORTABLE APPLIANCE, EQUIPMENT, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 300 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CPE JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING YELLOW JACKET COLOR VIPER[R] BRAND
Datasheet
Description
SJOOW TYPE 1000 FT 1000 LENGTH IN FT 0.335 INCH OUTER DIAMETER ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL PORTABLE TOOL, PORTABLE APPLIANCE, EQUIPMENT, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 300 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CPE JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING YELLOW JACKET COLOR VIPER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 55818502 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
55818502
Portable Cord 55818502
SJOOW TYPE 1000 FT 1000 LENGTH IN FT 0.335 INCH OUTER DIAMETER ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL PORTABLE TOOL, PORTABLE APPLIANCE, EQUIPMENT, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 300 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CPE JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING YELLOW JACKET COLOR VIPER[R] BRAND
  • SJOOW TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.335 INCH OUTER DIAMETER
  • ASTM B-174 ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA 22.2 APPROVAL
  • PORTABLE TOOL, PORTABLE APPLIANCE, EQUIPMENT, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION
  • 300 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • EPDM RUBBER INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • CPE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • VIPER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55818502
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 3 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Rulan Insulated Hi-voltage Cable, Unshielded - 1821 / 1823 / 1824 / 1825 / 1826 / 1827 / 1828 - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS; UL Recognized Component Mark (US and Canadian)
Cable Length 100 to 1000 ft (305 to 3048 dm)
Rated Voltage 5 to 60 kilovolts
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 30 amps
Rated Temperature 80 C (176 F)
View Details
2 suppliers