Southwire Company, LLC Industrial Cord/Cable 55817905

Description
WELDING CABLE TYPE 500 FT 500 LENGTH IN FT 0.42 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 140 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 4 AWG CONDUCTOR SIZE CPE JACKET MATERIAL REEL PACKAGE TYPE 1045/34 STRANDS STRANDING ORANGE JACKET COLOR SOUTHWIRE[R] BRAND WEIGHT 190 LB/MFT
Datasheet
Description
WELDING CABLE TYPE 500 FT 500 LENGTH IN FT 0.42 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 140 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 4 AWG CONDUCTOR SIZE CPE JACKET MATERIAL REEL PACKAGE TYPE 1045/34 STRANDS STRANDING ORANGE JACKET COLOR SOUTHWIRE[R] BRAND WEIGHT 190 LB/MFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 55817905 - Southwire Company, LLC
Carrollton, GA, USA
Industrial Cord/Cable
55817905
Industrial Cord/Cable 55817905
WELDING CABLE TYPE 500 FT 500 LENGTH IN FT 0.42 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 140 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 4 AWG CONDUCTOR SIZE CPE JACKET MATERIAL REEL PACKAGE TYPE 1045/34 STRANDS STRANDING ORANGE JACKET COLOR SOUTHWIRE[R] BRAND WEIGHT 190 LB/MFT
  • WELDING CABLE TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.42 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 600 V VOLTAGE RATING
  • 140 AMPERE CURRENT RATING
  • -50 TO 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • 4 AWG CONDUCTOR SIZE
  • CPE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 1045/34 STRANDS STRANDING
  • ORANGE JACKET COLOR
  • SOUTHWIRE[R] BRAND
  • WEIGHT 190 LB/MFT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 55817905
Product Name Industrial Cord/Cable
Product Category Cable
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 8 #
View Details
PVC Polyurethane Insulated Cable, 600V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details
Twisted Pair & Multicore Data Cable - 349531 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details